Solid State Relays - PCB Mount 400v 120mA SOP Form A Norm-Open
SSR RELAY SPST-NO 100MA 0-400V
SOLID STATE RELAY, SPST-NO 100mA 1A 400V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQV214SX | AQV214SX | 10C3765 |
| Product Name | Solid State Relays - PCB Mount | Relays - Solid State Relays | Solid State Relay, Spst-No 100Ma 1A 400V; Contact Form Panasonic |
| Approvals | RoHS | RoHS |