Panasonic Solid State Relays - AQV214H AQV214H

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018209-AQV214H Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 50 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018209-AQV214H Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 50 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV214H - 1018209-AQV214H - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV214H
1018209-AQV214H
Solid State Relays - AQV214H 1018209-AQV214H
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018209-AQV214H Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 50 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018209-AQV214H
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 50 Ohm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV214H
Solid State Relays - PCB Mount AQV214H
Solid State Relays - PCB Mount 120MA 400V 6PIN SPST

Solid State Relays - PCB Mount 120MA 400V 6PIN SPST

Buy Now Datasheet
Relays - Solid State Relays - AQV214H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV214H
Relays - Solid State Relays AQV214H
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site
Mosfet Relay, Spst-No, 0.12A, 400V, Tht Rohs Compliant Panasonic - 12AJ6864 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.12A, 400V, Tht Rohs Compliant Panasonic
12AJ6864
Mosfet Relay, Spst-No, 0.12A, 400V, Tht Rohs Compliant Panasonic 12AJ6864
MOSFET RELAY, SPST-NO, 0.12A, 400V, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.12A, 400V, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018209-AQV214H AQV214H AQV214H 12AJ6864
Product Name Solid State Relays - AQV214H Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst-No, 0.12A, 400V, Tht Rohs Compliant Panasonic
Mounting PCBoard; Through Hole Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details