Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018206-AQV214EAZ
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 50 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Optical SSR, 400V, 120mA, DC Input, SMD, SPST Product overview: AQV214EAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV214EAZ can be used for catalog matching and distributor lookup.
Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open
SSR RELAY SPST-NO 120MA 0-400V
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1018206-AQV214EAZ | 183-AQV214EAZ | AQV214EAZ | AQV214EAZ | 10C3759 |
| Product Name | Solid State Relays - AQV214EAZ | SMD 400V 120mA Relay | Solid State Relays - PCB Mount | Relays - Solid State Relays | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic |
| Mounting | PCBoard; SMD (SMT) | Surface Mount |