Panasonic SMD 400V 120mA 50mA Relay AQV214EAX

Description
SSR AC/DC Output 400V 120mA DC-IN 50mA SMD Product overview: AQV214EAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV214EAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SSR AC/DC Output 400V 120mA DC-IN 50mA SMD Product overview: AQV214EAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV214EAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 400V 120mA 50mA Relay
183-AQV214EAX
SMD 400V 120mA 50mA Relay 183-AQV214EAX
SSR AC/DC Output 400V 120mA DC-IN 50mA SMD Product overview: AQV214EAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV214EAX can be used for catalog matching and distributor lookup.

SSR AC/DC Output 400V 120mA DC-IN 50mA SMD Product overview: AQV214EAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV214EAX can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV214EAX - 1018207-AQV214EAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV214EAX
1018207-AQV214EAX
Solid State Relays - AQV214EAX 1018207-AQV214EAX
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018207-AQV214EAX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 50 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018207-AQV214EAX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 50 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Relays - Solid State Relays - AQV214EAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV214EAX
Relays - Solid State Relays AQV214EAX
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV214EAX
Solid State Relays - PCB Mount AQV214EAX
Solid State Relays - PCB Mount RELAY OPTO SPST 120MA 6 SMD

Solid State Relays - PCB Mount RELAY OPTO SPST 120MA 6 SMD

Buy Now Datasheet
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic - 10C3758 - Newark, An Avnet Company
Chicago, IL, United States
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic
10C3758
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic 10C3758
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 183-AQV214EAX 1018207-AQV214EAX AQV214EAX AQV214EAX 10C3758
Product Name SMD 400V 120mA 50mA Relay Solid State Relays - AQV214EAX Relays - Solid State Relays Solid State Relays - PCB Mount Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data