Panasonic SMD 400V 120mA Relay AQV214EA

Description
DC Input 400V 120mA SPST Optical SSR, SMD Product overview: AQV214EA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV214EA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC Input 400V 120mA SPST Optical SSR, SMD Product overview: AQV214EA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV214EA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 400V 120mA Relay
183-AQV214EA
SMD 400V 120mA Relay 183-AQV214EA
DC Input 400V 120mA SPST Optical SSR, SMD Product overview: AQV214EA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV214EA can be used for catalog matching and distributor lookup.

DC Input 400V 120mA SPST Optical SSR, SMD Product overview: AQV214EA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV214EA can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV214EA - 861709-AQV214EA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV214EA
861709-AQV214EA
Solid State Relays - AQV214EA 861709-AQV214EA
Manufacturer: Panasonic Win Source Part Number: 861709-AQV214EA Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Tube Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQV214 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030

Manufacturer: Panasonic
Win Source Part Number: 861709-AQV214EA
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Tube
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQV214
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030

Buy Now Datasheet
Solid State Mosfet Rly, Spst, 0.12A/400V Rohs Compliant Panasonic - 70AH6129 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Mosfet Rly, Spst, 0.12A/400V Rohs Compliant Panasonic
70AH6129
Solid State Mosfet Rly, Spst, 0.12A/400V Rohs Compliant Panasonic 70AH6129
SOLID STATE MOSFET RLY, SPST, 0.12A/400V ROHS COMPLIANT: YES

SOLID STATE MOSFET RLY, SPST, 0.12A/400V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV214EA
Solid State Relays - PCB Mount AQV214EA
Solid State Relays - PCB Mount 120MA 400V 6PIN SPST

Solid State Relays - PCB Mount 120MA 400V 6PIN SPST

Buy Now Datasheet
Relays - Solid State Relays - AQV214EA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV214EA
Relays - Solid State Relays AQV214EA
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV214EA 861709-AQV214EA 70AH6129 AQV214EA AQV214EA
Product Name SMD 400V 120mA Relay Solid State Relays - AQV214EA Solid State Mosfet Rly, Spst, 0.12A/400V Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.31 - Modular Solid State Relay 30A - 773182308070 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Relays - 1-1462042-2 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - G3S4-ADC12-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers