Panasonic Solid State Relays - PCB Mount AQV214E

Description
Solid State Relays - PCB Mount 120MA 400V 6PIN SPST
Datasheet
Description
Solid State Relays - PCB Mount 120MA 400V 6PIN SPST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV214E
Solid State Relays - PCB Mount AQV214E
Solid State Relays - PCB Mount 120MA 400V 6PIN SPST

Solid State Relays - PCB Mount 120MA 400V 6PIN SPST

Buy Now Datasheet
Relays - Solid State Relays - AQV214E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV214E
Relays - Solid State Relays AQV214E
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site
Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic - 10C3756 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic
10C3756
Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic 10C3756
SSR, PHOTO MOSFET, 400V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

SSR, PHOTO MOSFET, 400V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.12A, 400V, Tht Rohs Compliant Panasonic - 12AJ6862 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.12A, 400V, Tht Rohs Compliant Panasonic
12AJ6862
Mosfet Relay, Spst-No, 0.12A, 400V, Tht Rohs Compliant Panasonic 12AJ6862
MOSFET RELAY, SPST-NO, 0.12A, 400V, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.12A, 400V, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQV214E AQV214E 10C3756 12AJ6862
Product Name Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.12A, 400V, Tht Rohs Compliant Panasonic
Input Current (Control Signal) Range 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1209-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Interface Relays - 8198821 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details