Panasonic Solid State Relays - AQV214 AQV214

Description
Manufacturer: Panasonic Win Source Part Number: 861708-AQV214 Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-1151, 255-1151-ND, 255-1151-5
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861708-AQV214 Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-1151, 255-1151-ND, 255-1151-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQV214 - 861708-AQV214 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV214
861708-AQV214
Solid State Relays - AQV214 861708-AQV214
Manufacturer: Panasonic Win Source Part Number: 861708-AQV214 Series: PhotoMOS™ AQV Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-1151, 255-1151-ND, 255-1151-5

Manufacturer: Panasonic
Win Source Part Number: 861708-AQV214
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-1151, 255-1151-ND, 255-1151-5

Buy Now Datasheet
Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic - 50F4050 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic
50F4050
Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic 50F4050
SSR, PHOTO MOSFET, 400V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

SSR, PHOTO MOSFET, 400V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes

Supplier's Site
Mosfet Relay120Ma; Contact Configuration Panasonic - 73AC9649 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay120Ma; Contact Configuration Panasonic
73AC9649
Mosfet Relay120Ma; Contact Configuration Panasonic 73AC9649
MOSFET RELAY120MA; Contact Configuration:SPST-N O; Load Current:120mA; Relay Terminals:Through Hole; Load Voltage Max:400V; On State Resistance Max:50ohm; Isolation Voltage:1.5kV; Forward Current If:1mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

MOSFET RELAY120MA; Contact Configuration:SPST-NO; Load Current:120mA; Relay Terminals:Through Hole; Load Voltage Max:400V; On State Resistance Max:50ohm; Isolation Voltage:1.5kV; Forward Current If:1mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQV214 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV214
Relays - Solid State Relays AQV214
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV214
Solid State Relays - PCB Mount AQV214
Solid State Relays - PCB Mount 120MA 400V 6PIN SPST

Solid State Relays - PCB Mount 120MA 400V 6PIN SPST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 861708-AQV214 50F4050 73AC9649 AQV214 AQV214
Product Name Solid State Relays - AQV214 Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Panasonic Mosfet Relay120Ma; Contact Configuration Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details