Panasonic Relays - Solid State Relays AQV212SX

Description
SSR RELAY SPST-NO 500MA 0-60V
Datasheet
Description
SSR RELAY SPST-NO 500MA 0-60V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - AQV212SX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV212SX
Relays - Solid State Relays AQV212SX
SSR RELAY SPST-NO 500MA 0-60V

SSR RELAY SPST-NO 500MA 0-60V

Supplier's Site
Photomos Relay, 60V, 500Ma; Contact Form Panasonic - 52F9223 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 60V, 500Ma; Contact Form Panasonic
52F9223
Photomos Relay, 60V, 500Ma; Contact Form Panasonic 52F9223
PHOTOMOS RELAY, 60V, 500mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 60V, 500mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number AQV212SX 52F9223
Product Name Relays - Solid State Relays Photomos Relay, 60V, 500Ma; Contact Form Panasonic
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products