Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018203-AQV212S
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 500mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 2.5 Ohm
Case / Package: 6-SOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 75
SSR RELAY SPST-NO 500MA 0-60V
Solid State Relays - PCB Mount 500MA 60V 6PIN SPST
SSR, PHOTO MOSFET, 60V, 500mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Features:PhotoMOSRoH
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1018203-AQV212S | AQV212S | AQV212S | 95F6434 |
| Product Name | Solid State Relays - AQV212S | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ssr, Photo Mosfet, 60V, 500Ma; Contact Form Panasonic |
| Mounting | PCBoard; SMD (SMT) | Surface Mount | Surface Mount | |
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.14 volts |