Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147030-AQV212AZ
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Solid State Relays - PCB Mount 60V 550mA DIP Form A Norm-Open
SSR RELAY SPST-NO 550MA 0-60V
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1147030-AQV212AZ | AQV212AZ | AQV212AZ | 10C3754 |
| Product Name | Solid State Relays - AQV212AZ | Solid State Relays - PCB Mount | Relays - Solid State Relays | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic |
| Mounting | PCBoard | Surface Mount |