Panasonic SMD 60V 550mA 1.5kV Relay AQV212AX

Description
DC SSR, 60V, 550mA, 1.5kV Isolation, SMD, SPST Product overview: AQV212AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 550mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 550mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV212AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC SSR, 60V, 550mA, 1.5kV Isolation, SMD, SPST Product overview: AQV212AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 550mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 550mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV212AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 550mA 1.5kV Relay
183-AQV212AX
SMD 60V 550mA 1.5kV Relay 183-AQV212AX
DC SSR, 60V, 550mA, 1.5kV Isolation, SMD, SPST Product overview: AQV212AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 550mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 550mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV212AX can be used for catalog matching and distributor lookup.

DC SSR, 60V, 550mA, 1.5kV Isolation, SMD, SPST Product overview: AQV212AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 550mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 550mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV212AX can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV212AX - 1147029-AQV212AX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV212AX
1147029-AQV212AX
Solid State Relays - AQV212AX 1147029-AQV212AX
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147029-AQV212AX Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147029-AQV212AX
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Photomos Relay, 60V, 550Ma; Contact Form Panasonic - 10C3753 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 60V, 550Ma; Contact Form Panasonic
10C3753
Photomos Relay, 60V, 550Ma; Contact Form Panasonic 10C3753
PHOTOMOS RELAY, 60V, 550mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 60V, 550mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Photomos Gu 1 F Rohs Compliant Panasonic - 45X9381 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Gu 1 F Rohs Compliant Panasonic
45X9381
Photomos Gu 1 F Rohs Compliant Panasonic 45X9381
PhotoMOS GU 1 F RoHS Compliant: Yes

PhotoMOS GU 1 F RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - AQV212AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV212AX
Relays - Solid State Relays AQV212AX
SSR RELAY SPST-NO 550MA 0-60V

SSR RELAY SPST-NO 550MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV212AX
Solid State Relays - PCB Mount AQV212AX
Solid State Relays - PCB Mount 60V 550mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 60V 550mA DIP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number 183-AQV212AX 1147029-AQV212AX 10C3753 45X9381 AQV212AX AQV212AX
Product Name SMD 60V 550mA 1.5kV Relay Solid State Relays - AQV212AX Photomos Relay, 60V, 550Ma; Contact Form Panasonic Photomos Gu 1 F Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Approvals RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data