Manufacturer: Panasonic Electric Works
Win Source Part Number: 804472-AQV210LS
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Part Status: Obsolete (End Of Life)
Load Current: 120mA
Voltage - Load: 0V ~ 350V
Supplier Device Package: 6-SOP
Manufacturer Package: 6-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | 804472-AQV210LS | 10C3749 |
| Product Name | Solid State Relays - AQV210LS | Photomos Gu Sop Panasonic |
| Mounting | PCBoard; SMD |