Panasonic SMD 350V 130mA Relay AQV210EHAX

Description
DC Input 350V 130mA SPST Optical SSR, SMD Product overview: AQV210EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 130mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 130mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV210EHAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC Input 350V 130mA SPST Optical SSR, SMD Product overview: AQV210EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 130mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 130mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV210EHAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 350V 130mA Relay
183-AQV210EHAX
SMD 350V 130mA Relay 183-AQV210EHAX
DC Input 350V 130mA SPST Optical SSR, SMD Product overview: AQV210EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 130mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 130mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV210EHAX can be used for catalog matching and distributor lookup.

DC Input 350V 130mA SPST Optical SSR, SMD Product overview: AQV210EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 130mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 130mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV210EHAX can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV210EHAX
Solid State Relays - PCB Mount AQV210EHAX
Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Buy Now Datasheet
Photomos Relay, 350V, 50Ma; Contact Form Panasonic - 10C3743 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 350V, 50Ma; Contact Form Panasonic
10C3743
Photomos Relay, 350V, 50Ma; Contact Form Panasonic 10C3743
PHOTOMOS RELAY, 350V, 50mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 350V, 50mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQV210EHAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV210EHAX
Relays - Solid State Relays AQV210EHAX
SSR RELAY SPST-NO 130MA 0-350V

SSR RELAY SPST-NO 130MA 0-350V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV210EHAX AQV210EHAX 10C3743 AQV210EHAX
Product Name SMD 350V 130mA Relay Solid State Relays - PCB Mount Photomos Relay, 350V, 50Ma; Contact Form Panasonic Relays - Solid State Relays
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393811-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394001257048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Series-1 Relay - A2490ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details