Panasonic SMD 350V 130mA 5kV Relay AQV210EHA

Description
Optical SSR, 350V/130mA, 5kV Isolation, DC Input, SMD Product overview: AQV210EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 130mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 130mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV210EHA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optical SSR, 350V/130mA, 5kV Isolation, DC Input, SMD Product overview: AQV210EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 130mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 130mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV210EHA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 350V 130mA 5kV Relay
183-AQV210EHA
SMD 350V 130mA 5kV Relay 183-AQV210EHA
Optical SSR, 350V/130mA, 5kV Isolation, DC Input, SMD Product overview: AQV210EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 130mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 130mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV210EHA can be used for catalog matching and distributor lookup.

Optical SSR, 350V/130mA, 5kV Isolation, DC Input, SMD Product overview: AQV210EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 130mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 130mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV210EHA can be used for catalog matching and distributor lookup.

Supplier's Site
Ssr, Photo Mosfet, 350V, 130Ma; Contact Form Panasonic - 95F6425 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 350V, 130Ma; Contact Form Panasonic
95F6425
Ssr, Photo Mosfet, 350V, 130Ma; Contact Form Panasonic 95F6425
SSR, PHOTO MOSFET, 350V, 130mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, PHOTO MOSFET, 350V, 130mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.13A, 350V, Smd Rohs Compliant Panasonic - 12AJ6857 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.13A, 350V, Smd Rohs Compliant Panasonic
12AJ6857
Mosfet Relay, Spst-No, 0.13A, 350V, Smd Rohs Compliant Panasonic 12AJ6857
MOSFET RELAY, SPST-NO, 0.13A, 350V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.13A, 350V, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV210EHA
Solid State Relays - PCB Mount AQV210EHA
Solid State Relays - PCB Mount 130MA 350V 6PIN SPST

Solid State Relays - PCB Mount 130MA 350V 6PIN SPST

Buy Now Datasheet
Relays - Solid State Relays - AQV210EHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV210EHA
Relays - Solid State Relays AQV210EHA
SSR RELAY SPST-NO 130MA 0-350V

SSR RELAY SPST-NO 130MA 0-350V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQV210EHA 95F6425 12AJ6857 AQV210EHA AQV210EHA
Product Name SMD 350V 130mA 5kV Relay Ssr, Photo Mosfet, 350V, 130Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.13A, 350V, Smd Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Solid State Interface Relays - 7761462 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details