Panasonic Mosfet Relay, Spst, 0.75A, 1.2Kv, Smd; Contact Form Panasonic AQV209GAX

Description
MOSFET RELAY, SPST, 0.75A, 1.2KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.2kV; Load Current:750mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST, 0.75A, 1.2KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.2kV; Load Current:750mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst, 0.75A, 1.2Kv, Smd; Contact Form Panasonic - 34AJ1465 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.75A, 1.2Kv, Smd; Contact Form Panasonic
34AJ1465
Mosfet Relay, Spst, 0.75A, 1.2Kv, Smd; Contact Form Panasonic 34AJ1465
MOSFET RELAY, SPST, 0.75A, 1.2KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.2kV; Load Current:750mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST, 0.75A, 1.2KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.2kV; Load Current:750mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 34AJ1465
Product Name Mosfet Relay, Spst, 0.75A, 1.2Kv, Smd; Contact Form Panasonic
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z3099-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Solid State Relays - 2946-859-795-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details