Panasonic Relays - Solid State Relays AQV209G

Description
Win Source Part Number: 1372017-AQV209G Category: Relays - Solid State Relays Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: PhotoMOS™ AQV Package: Tube Product Status: Active Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Base Product Number: AQV209 Mounting Type: Through Hole HTSUS: 8536.41.0030 ECCN: EAR99 Output Type: AC, DC Circuit: DPST-NO (2 Form A) Termination Style: PC Pin Voltage - Load: 0 V ~ 1200 V On-State Resistance (Max): 2 Ohms Load Current: 750 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1372017-AQV209G Category: Relays - Solid State Relays Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: PhotoMOS™ AQV Package: Tube Product Status: Active Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Base Product Number: AQV209 Mounting Type: Through Hole HTSUS: 8536.41.0030 ECCN: EAR99 Output Type: AC, DC Circuit: DPST-NO (2 Form A) Termination Style: PC Pin Voltage - Load: 0 V ~ 1200 V On-State Resistance (Max): 2 Ohms Load Current: 750 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1372017-AQV209G - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1372017-AQV209G
Relays - Solid State Relays 1372017-AQV209G
Win Source Part Number: 1372017-AQV209G Category: Relays - Solid State Relays Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: PhotoMOS™ AQV Package: Tube Product Status: Active Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Base Product Number: AQV209 Mounting Type: Through Hole HTSUS: 8536.41.0030 ECCN: EAR99 Output Type: AC, DC Circuit: DPST-NO (2 Form A) Termination Style: PC Pin Voltage - Load: 0 V ~ 1200 V On-State Resistance (Max): 2 Ohms Load Current: 750 mA

Win Source Part Number: 1372017-AQV209G
Category: Relays - Solid State Relays
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Panasonic Electric Works
Series: PhotoMOS™ AQV
Package: Tube
Product Status: Active
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Base Product Number: AQV209
Mounting Type: Through Hole
HTSUS: 8536.41.0030
ECCN: EAR99
Output Type: AC, DC
Circuit: DPST-NO (2 Form A)
Termination Style: PC Pin
Voltage - Load: 0 V ~ 1200 V
On-State Resistance (Max): 2 Ohms
Load Current: 750 mA

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
AQV209G
Relays - Solid State Relays AQV209G
SSR RELAY DPST-NO 750MA 0-1200V

SSR RELAY DPST-NO 750MA 0-1200V

Supplier's Site
Mosfet Relay, Spst, 0.75A, 1.2Kv, Tht; Contact Form Panasonic - 24AJ6222 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.75A, 1.2Kv, Tht; Contact Form Panasonic
24AJ6222
Mosfet Relay, Spst, 0.75A, 1.2Kv, Tht; Contact Form Panasonic 24AJ6222
MOSFET RELAY, SPST, 0.75A, 1.2KV, THT; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.2kV; Load Current:750mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

MOSFET RELAY, SPST, 0.75A, 1.2KV, THT; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.2kV; Load Current:750mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1372017-AQV209G AQV209G 24AJ6222
Product Name Relays - Solid State Relays Relays - Solid State Relays Mosfet Relay, Spst, 0.75A, 1.2Kv, Tht; Contact Form Panasonic
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spst-No, 240Vac, 24Vdc, 2A; Contact Configuration Finder - 08X7084 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Solid State Relays - 1393030-4 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Solid State Relays - 2946-286-791-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - G3VM-355J-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers