The AQV204AX is a DIP6-pin solid state relay for PCB mounting, designed for AC/DC dual-use applications with a maximum load voltage of 400 V and a continuous load current of 150 mA. It features low on-resistance, low closed-circuit offset voltage for analog signal control, and an I/O isolation voltage of 1,500 V AC. The device operates from -40°C to +85°C and is RoHS compliant. The packaging type is surface-mount terminal with tape and reel packing.
Solid State Relays - PCB Mount RELAY OPTO AC/DC 400V 150MA 6SMD
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | AQV204AX |
| Product Name | Solid State Relays - PCB Mount |
| Approvals | RoHS |