Panasonic Solid State Relays - PCB Mount AQV203A

Description
Solid State Relays - PCB Mount 250v 200mA DIP Form A Norm-Open
Datasheet
Description
Solid State Relays - PCB Mount 250v 200mA DIP Form A Norm-Open
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV203A
Solid State Relays - PCB Mount AQV203A
Solid State Relays - PCB Mount 250v 200mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 250v 200mA DIP Form A Norm-Open

Buy Now Datasheet
Ssr Mosfet, Spst-No, 200Ma, 50Ma, 250V; Contact Form Panasonic - 52F9229 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Mosfet, Spst-No, 200Ma, 50Ma, 250V; Contact Form Panasonic
52F9229
Ssr Mosfet, Spst-No, 200Ma, 50Ma, 250V; Contact Form Panasonic 52F9229
SSR MOSFET, SPST-NO, 200mA, 50mA, 250V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR MOSFET, SPST-NO, 200mA, 50mA, 250V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.2A, 250V, Smd Rohs Compliant Panasonic - 12AJ6851 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.2A, 250V, Smd Rohs Compliant Panasonic
12AJ6851
Mosfet Relay, Spst-No, 0.2A, 250V, Smd Rohs Compliant Panasonic 12AJ6851
MOSFET RELAY, SPST-NO, 0.2A, 250V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.2A, 250V, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQV203A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV203A
Relays - Solid State Relays AQV203A
SSR RELAY SPST-NO 200MA 0-250V

SSR RELAY SPST-NO 200MA 0-250V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQV203A 52F9229 12AJ6851 AQV203A
Product Name Solid State Relays - PCB Mount Ssr Mosfet, Spst-No, 200Ma, 50Ma, 250V; Contact Form Panasonic Mosfet Relay, Spst-No, 0.2A, 250V, Smd Rohs Compliant Panasonic Relays - Solid State Relays
Input Current (Control Signal) Range 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2425ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-740-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 8198896 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Guardmaster Dual Input Safety Relay - 440R-D22R2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
3 suppliers