Manufacturer: Panasonic
Win Source Part Number: 861703-AQV202AZ
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQV202
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0030
SSR RELAY SPST-NO 400MA 0-60V
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
Solid State Relays - PCB Mount 60v 400mA DIP Form A Norm-Open
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 861703-AQV202AZ | AQV202AZ | 10C3735 | AQV202AZ |
| Product Name | Solid State Relays - AQV202AZ | Relays - Solid State Relays | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Surface Mount | Surface Mount |