Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018192-AQV202AX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 2.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 400mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 1.4 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals
Quantity per package: 1k pcs
Solid State Relays - PCB Mount 60v 400mA DIP Form A Norm-Open
SSR RELAY SPST-NO 400MA 0-60V
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1018192-AQV202AX | AQV202AX | AQV202AX | 10C3734 |
| Product Name | Solid State Relays - AQV202AX | Solid State Relays - PCB Mount | Relays - Solid State Relays | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic |
| Mounting | PCBoard; SMD (SMT) | Surface Mount |