The Photomos Relay, part number 98F7376, is designed for controlling low-level analog signals with an extremely low closed-circuit offset voltage, ensuring minimal distortion. It operates at a maximum load voltage of 60V DC and can handle a continuous load current of 400mA. This relay features a single-pole, single-throw (SPST-NO) configuration, making it suitable for applications requiring reliable switching. The device is packaged in a DIP-6 format for through-hole mounting, and it is RoHS compliant, indicating it meets environmental standards. Typical applications include high-speed inspection machines, telephone equipment, and data communication devices. The relay operates effectively within a temperature range of -40°C to +85°C, making it versatile for various environments.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018191-AQV202
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 2.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 400mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 1.4 Ohm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 50
SSR RELAY SPST-NO 400MA 0-60V
PHOTOMOS RELAY, 60VDC, 400mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 0.4A, 60V, THT ROHS COMPLIANT: YES
Solid State Relays - PCB Mount 400MA 60V SPST
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1018191-AQV202 | AQV202 | 98F7376 | 12AJ6848 | AQV202 |
| Product Name | Solid State Relays - AQV202 | Relays - Solid State Relays | Photomos Relay, 60Vdc, 400Ma; Contact Form Panasonic | Mosfet Relay, Spst-No, 0.4A, 60V, Tht Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | ||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 2.3 volts | ||||
| Application Type | Latching | Latching |