Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018189-AQV201AZ
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 2.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 500mA
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Active
Max On Resistance: 1 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
SSR RELAY SPST-NO 500MA 0-40V
Solid State Relays - PCB Mount 40v 500mA DIP Form A Norm-Open
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1018189-AQV201AZ | 10C3732 | AQV201AZ | AQV201AZ |
| Product Name | Solid State Relays - AQV201AZ | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD (SMT) | Surface Mount |