Manufacturer: Panasonic Electric Works
Win Source Part Number: 768733-AQV201AX
Series: PhotoMOS AQV
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 2.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 500mA
Voltage - Load: 0 ~ 40 V
Family Name: AQV201
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 1 Ohm
Alternative Parts (Cross-Reference): AQV201AZ; AQV201A;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
SSR RELAY SPST-NO 500MA 0-40V
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
Solid State Relays - PCB Mount 40v 500mA DIP Form A Norm-Open
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 768733-AQV201AX | AQV201AX | 10C3731 | AQV201AX |
| Product Name | Solid State Relays - AQV201AX | Relays - Solid State Relays | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD | Surface Mount |