Panasonic SMD 50mA 1.5V 0.5A Relay AQV112KLAX

Description
Solid State Relay 50mA 1.5V DC-IN 0.5A 48V DC-OUT 6-Pin DIP SMD T/R Product overview: AQV112KLAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.5A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.5A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV112KLAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 50mA 1.5V DC-IN 0.5A 48V DC-OUT 6-Pin DIP SMD T/R Product overview: AQV112KLAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.5A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.5A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV112KLAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 1.5V 0.5A Relay
183-AQV112KLAX
SMD 50mA 1.5V 0.5A Relay 183-AQV112KLAX
Solid State Relay 50mA 1.5V DC-IN 0.5A 48V DC-OUT 6-Pin DIP SMD T/R Product overview: AQV112KLAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.5A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.5A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV112KLAX can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.5A 48V DC-OUT 6-Pin DIP SMD T/R Product overview: AQV112KLAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.5A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.5A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV112KLAX can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV112KLAX - 768732-AQV112KLAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV112KLAX
768732-AQV112KLAX
Solid State Relays - AQV112KLAX 768732-AQV112KLAX
Manufacturer: Panasonic Electric Works Win Source Part Number: 768732-AQV112KLAX Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.35VDC Output Type: DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 500mA Voltage - Load: 0 ~ 60 V Family Name: AQV112KL Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 2 Ohm Alternative Parts (Cross-Reference): AQV112KLJ; AQV112KLAZ; AQV112KLA; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768732-AQV112KLAX
Series: PhotoMOS AQV
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.35VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 500mA
Voltage - Load: 0 ~ 60 V
Family Name: AQV112KL
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 2 Ohm
Alternative Parts (Cross-Reference): AQV112KLJ; AQV112KLAZ; AQV112KLA;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - AQV112KLAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV112KLAX
Relays - Solid State Relays AQV112KLAX
SSR RELAY SPST-NO 500MA 0-60V

SSR RELAY SPST-NO 500MA 0-60V

Supplier's Site
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic - 11N2680 - Newark, An Avnet Company
Chicago, IL, United States
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic
11N2680
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic 11N2680
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst, 0.5A, 60V, Smd Rohs Compliant Panasonic - 68AH8849 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.5A, 60V, Smd Rohs Compliant Panasonic
68AH8849
Mosfet Relay, Spst, 0.5A, 60V, Smd Rohs Compliant Panasonic 68AH8849
MOSFET RELAY, SPST, 0.5A, 60V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST, 0.5A, 60V, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV112KLAX
Solid State Relays - PCB Mount AQV112KLAX
Solid State Relays - PCB Mount 60v 500mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 60v 500mA DIP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number 183-AQV112KLAX 768732-AQV112KLAX AQV112KLAX 11N2680 68AH8849 AQV112KLAX
Product Name SMD 50mA 1.5V 0.5A Relay Solid State Relays - AQV112KLAX Relays - Solid State Relays Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic Mosfet Relay, Spst, 0.5A, 60V, Smd Rohs Compliant Panasonic Solid State Relays - PCB Mount
Approvals RoHS RoHS RoHS RoHS
Mounting PCBoard; SMD Surface Mount
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data