Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147018-AQV102
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
SSR RELAY SPST-NO 600MA 0-60V
Solid State Relays - PCB Mount 600MA 60V SPST
SSR, PHOTO MOSFET, 60V, 600mA; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:600mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:1.5kV RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 0.6A, 60V, THT ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147018-AQV102 | AQV102 | AQV102 | 94F8718 | 12AJ6842 |
| Product Name | Solid State Relays - AQV102 | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ssr, Photo Mosfet, 60V, 600Ma; Contact Form Panasonic | Mosfet Relay, Spst-No, 0.6A, 60V, Tht Rohs Compliant Panasonic |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |