Manufacturer: Panasonic
Win Source Part Number: 911673-AQV101AZ
Series: PhotoMOS™ AQV
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQV101
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-2105-2, AQV101AZ-ND, 255-2105-1, 255-2105-6
SSR RELAY SPST-NO 700MA 0-40V
Solid State Relays - PCB Mount 40v 700mA DIP Form A Norm-Open
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 911673-AQV101AZ | AQV101AZ | AQV101AZ | 10C3719 |
| Product Name | Solid State Relays - AQV101AZ | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic |
| Mounting | PCBoard; Surface Mount | Surface Mount |