Panasonic SMD 50mA 3V 0.7A Relay AQV101AX

Description
Solid State Relay 50mA 3V DC-IN 0.7A 40V DC-OUT 6-Pin DIP SMD T/R Product overview: AQV101AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 3V, 0.7A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 3V, 0.7A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV101AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 50mA 3V DC-IN 0.7A 40V DC-OUT 6-Pin DIP SMD T/R Product overview: AQV101AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 3V, 0.7A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 3V, 0.7A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV101AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 3V 0.7A Relay
183-AQV101AX
SMD 50mA 3V 0.7A Relay 183-AQV101AX
Solid State Relay 50mA 3V DC-IN 0.7A 40V DC-OUT 6-Pin DIP SMD T/R Product overview: AQV101AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 3V, 0.7A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 3V, 0.7A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV101AX can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 3V DC-IN 0.7A 40V DC-OUT 6-Pin DIP SMD T/R Product overview: AQV101AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 3V, 0.7A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 3V, 0.7A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQV101AX can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQV101AX - 768731-AQV101AX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQV101AX
768731-AQV101AX
Solid State Relays - AQV101AX 768731-AQV101AX
Manufacturer: Panasonic Electric Works Win Source Part Number: 768731-AQV101AX Series: PhotoMOS AQV Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 2.3VDC Output Type: DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 700mA Voltage - Load: 0 ~ 40 V Family Name: AQV101 Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 500 mOhm Alternative Parts (Cross-Reference): SZD20CD; SZD20CDW; SZD20CDT; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768731-AQV101AX
Series: PhotoMOS AQV
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 2.3VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 700mA
Voltage - Load: 0 ~ 40 V
Family Name: AQV101
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 500 mOhm
Alternative Parts (Cross-Reference): SZD20CD; SZD20CDW; SZD20CDT;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQV101AX
Solid State Relays - PCB Mount AQV101AX
Solid State Relays - PCB Mount 40v 700mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 40v 700mA DIP Form A Norm-Open

Buy Now Datasheet
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic - 10C3718 - Newark, An Avnet Company
Chicago, IL, United States
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic
10C3718
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic 10C3718
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - AQV101AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQV101AX
Relays - Solid State Relays AQV101AX
SSR RELAY SPST-NO 700MA 0-40V

SSR RELAY SPST-NO 700MA 0-40V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 183-AQV101AX 768731-AQV101AX AQV101AX 10C3718 AQV101AX
Product Name SMD 50mA 3V 0.7A Relay Solid State Relays - AQV101AX Solid State Relays - PCB Mount Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic Relays - Solid State Relays
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data