Solid State Relays - PCB Mount 700MA 40V 6PIN SPST
SSR, PHOTO MOSFET, 40V, 700mA; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:40V; Load Current:700mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:1.5kV RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 0.7A, 40V, THT ROHS COMPLIANT: YES
SSR RELAY SPST-NO 700MA 0-40V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQV101 | 94F8717 | 12AJ6840 | AQV101 |
| Product Name | Solid State Relays - PCB Mount | Ssr, Photo Mosfet, 40V, 700Ma; Contact Form Panasonic | Mosfet Relay, Spst-No, 0.7A, 40V, Tht Rohs Compliant Panasonic | Relays - Solid State Relays |
| Input Current (Control Signal) Range | 0.0500 amps |