Panasonic Relays - Solid State Relays AQS610TS

Description
Win Source Part Number: 963954-AQS610TS Category: Relays>Solid State Relays Series: PhotoMOS™ AQS Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) On-State Resistance (Max): 25 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 350 V Package / Case: 16-SOIC (0.173", 4.40mm Width) Supplier Device Package: 16-SOP ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: AQS610TS-NDR Base Product Number: AQS610 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 963954-AQS610TS Category: Relays>Solid State Relays Series: PhotoMOS™ AQS Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) On-State Resistance (Max): 25 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 350 V Package / Case: 16-SOIC (0.173", 4.40mm Width) Supplier Device Package: 16-SOP ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: AQS610TS-NDR Base Product Number: AQS610 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 963954-AQS610TS - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
963954-AQS610TS
Relays - Solid State Relays 963954-AQS610TS
Win Source Part Number: 963954-AQS610TS Category: Relays>Solid State Relays Series: PhotoMOS™ AQS Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) On-State Resistance (Max): 25 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 350 V Package / Case: 16-SOIC (0.173", 4.40mm Width) Supplier Device Package: 16-SOP ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: AQS610TS-NDR Base Product Number: AQS610 Product Status: Obsolete

Win Source Part Number: 963954-AQS610TS
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQS
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
On-State Resistance (Max): 25 Ohms
Load Current: 100 mA
Voltage - Load: 0 V ~ 350 V
Package / Case: 16-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 16-SOP
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Other Names: AQS610TS-NDR
Base Product Number: AQS610
Product Status: Obsolete

Buy Now Datasheet
Relays - Solid State Relays - AQS610TS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQS610TS
Relays - Solid State Relays AQS610TS
RELAY SPST-NO/NC 100MA 0-350V

RELAY SPST-NO/NC 100MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 963954-AQS610TS AQS610TS
Product Name Relays - Solid State Relays Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 50A, 21.6-280V, Panel; Contact Configuration Finder - 76AC0302 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1617543-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details