Manufacturer: Panasonic Electric Works
Win Source Part Number: 814475-AQS225R2SZ
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A) x 4
Load Current: 70mA
Voltage - Load: 0V ~ 80V
Supplier Device Package: 16-SOP
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 15 Ohms
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Solid State Relays - PCB Mount AC/DC type 80V 70 mA SOP Form A Norm-Open
PhotoMOS RF SOP RoHS Compliant: Yes
SSR RELAY SPST-NO 70MA 0-80V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 814475-AQS225R2SZ | AQS225R2SZ | 11N2677 | AQS225R2SZ |
| Product Name | Solid State Relays - AQS225R2SZ | Solid State Relays - PCB Mount | Photomos Rf Sop Rohs Compliant Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | Surface Mount |