Panasonic Photomos Relay, 600Ma; Contact Form Panasonic AQS225R2SX

Description
PHOTOMOS RELAY, 600mA; Contact Form:4PST-NO (4 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:70mA; MOSFET Relay Package Style:SOP-16; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kV RoHS Compliant: Yes
Datasheet
Description
PHOTOMOS RELAY, 600mA; Contact Form:4PST-NO (4 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:70mA; MOSFET Relay Package Style:SOP-16; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photomos Relay, 600Ma; Contact Form Panasonic - 11N2676 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 600Ma; Contact Form Panasonic
11N2676
Photomos Relay, 600Ma; Contact Form Panasonic 11N2676
PHOTOMOS RELAY, 600mA; Contact Form:4PST-NO (4 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:70mA; MOSFET Relay Package Style:SOP-16; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kV RoHS Compliant: Yes

PHOTOMOS RELAY, 600mA; Contact Form:4PST-NO (4 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:70mA; MOSFET Relay Package Style:SOP-16; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Photomos Relay, 600Ma, Full Reel; Contact Form Panasonic - 28X1992 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 600Ma, Full Reel; Contact Form Panasonic
28X1992
Photomos Relay, 600Ma, Full Reel; Contact Form Panasonic 28X1992
PHOTOMOS RELAY, 600mA, FULL REEL; Contact Form:4PST-NO (4 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:70mA; MOSFET Relay Package Style:SOP-16; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 600mA, FULL REEL; Contact Form:4PST-NO (4 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:70mA; MOSFET Relay Package Style:SOP-16; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQS225R2SX
Solid State Relays - PCB Mount AQS225R2SX
Solid State Relays - PCB Mount AC/DC type 80V 70 mA SOP Form A Norm-Open

Solid State Relays - PCB Mount AC/DC type 80V 70 mA SOP Form A Norm-Open

Buy Now Datasheet
Relays - Solid State Relays - AQS225R2SX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQS225R2SX
Relays - Solid State Relays AQS225R2SX
SSR RELAY SPST-NO 70MA 0-80V

SSR RELAY SPST-NO 70MA 0-80V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 11N2676 AQS225R2SX AQS225R2SX
Product Name Photomos Relay, 600Ma; Contact Form Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1462039-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
5 suppliers
Solid State Relay, 40A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0297 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Solid State Interface Relays - 2125494 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details