Manufacturer: Panasonic Electric Works
Win Source Part Number: 768730-AQS225R2S
Series: PhotoMOS AQS
Packaging: Tube
Termination Style: Gull Wing
Package: 16-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: 4PST (4 Form A)
Relay Type: Relay
Load Current: 70mA
Voltage - Load: 0 ~ 80 V
Family Name: AQS225R2S
Categories: Relays
Manufacturer Package: 16-SOP
On-State Resistance (Maximum): 15 Ohm
Alternative Parts (Cross-Reference): AQS225R2SZ; AQS225R2SX;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Solid State Relays - PCB Mount RF PhotoMOS 70mA SOP Form A Norm-Open
SSR RELAY SPST-NO 70MA 0-80V
SSR, MOSFET, PHOTO, 80V, 70mA; Contact Form:4PST-NO (4 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:70mA; MOSFET Relay Package Style:SOP-16; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Resistance:21ohm RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 768730-AQS225R2S | AQS225R2S | AQS225R2S | 32M6593 |
| Product Name | Solid State Relays - AQS225R2S | Solid State Relays - PCB Mount | Relays - Solid State Relays | Ssr, Mosfet, Photo, 80V, 70Ma; Contact Form Panasonic |
| Mounting | PCBoard; SMD | Surface Mount | Surface Mount | |
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.14 volts |