Manufacturer: Panasonic Electric Works
Win Source Part Number: 729592-AQS221R2SX
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A) x 4
Load Current: 160mA
Family Name: AQS221R2S
Categories: Relays
Supplier Device Package: 16-SOP
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 1.25 Ohms
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 40V
Parts Input Voltage (V): 1.25VDC
SSR RELAY SPST-NO 160MA 0-40V
Solid State Relays - PCB Mount RF SOP 4 FORM A CXR10
PhotoMOS RF SOP RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 729592-AQS221R2SX | AQS221R2SX | AQS221R2SX | 11N2674 |
| Product Name | Solid State Relays - AQS221R2SX | Relays - Solid State Relays | Solid State Relays - PCB Mount | Photomos Rf Sop Rohs Compliant Panasonic |
| Mounting | PCBoard; SMD | Surface Mount |