Panasonic Solid State Relays - AQS221N2SX AQS221N2SX

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768728-AQS221N2SX Series: PhotoMOS AQS Packaging: Reel package Termination Style: Gull Wing Package: 16-SOIC (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.25VDC Output Type: AC, DC (RF) Circuit: 4PST (4 Form A) Relay Type: Relay Load Current: 60mA Voltage - Load: 0 ~ 40 V Family Name: AQS221N2SX Categories: Relays Manufacturer Package: 16-SOP On-State Resistance (Maximum): 12.5 Ohm Alternative Parts (Cross-Reference): AQS221N2S; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768728-AQS221N2SX Series: PhotoMOS AQS Packaging: Reel package Termination Style: Gull Wing Package: 16-SOIC (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.25VDC Output Type: AC, DC (RF) Circuit: 4PST (4 Form A) Relay Type: Relay Load Current: 60mA Voltage - Load: 0 ~ 40 V Family Name: AQS221N2SX Categories: Relays Manufacturer Package: 16-SOP On-State Resistance (Maximum): 12.5 Ohm Alternative Parts (Cross-Reference): AQS221N2S; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQS221N2SX - 768728-AQS221N2SX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQS221N2SX
768728-AQS221N2SX
Solid State Relays - AQS221N2SX 768728-AQS221N2SX
Manufacturer: Panasonic Electric Works Win Source Part Number: 768728-AQS221N2SX Series: PhotoMOS AQS Packaging: Reel package Termination Style: Gull Wing Package: 16-SOIC (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: 1.25VDC Output Type: AC, DC (RF) Circuit: 4PST (4 Form A) Relay Type: Relay Load Current: 60mA Voltage - Load: 0 ~ 40 V Family Name: AQS221N2SX Categories: Relays Manufacturer Package: 16-SOP On-State Resistance (Maximum): 12.5 Ohm Alternative Parts (Cross-Reference): AQS221N2S; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768728-AQS221N2SX
Series: PhotoMOS AQS
Packaging: Reel package
Termination Style: Gull Wing
Package: 16-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Input: 1.25VDC
Output Type: AC, DC (RF)
Circuit: 4PST (4 Form A)
Relay Type: Relay
Load Current: 60mA
Voltage - Load: 0 ~ 40 V
Family Name: AQS221N2SX
Categories: Relays
Manufacturer Package: 16-SOP
On-State Resistance (Maximum): 12.5 Ohm
Alternative Parts (Cross-Reference): AQS221N2S;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Relays - Solid State Relays - AQS221N2SX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQS221N2SX
Relays - Solid State Relays AQS221N2SX
SSR RELAY SPST-NO 60MA 0-40V

SSR RELAY SPST-NO 60MA 0-40V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQS221N2SX
Solid State Relays - PCB Mount AQS221N2SX
Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay

Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay

Buy Now Datasheet
Photomos Rf Sop Rohs Compliant Panasonic - 11N2672 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Rf Sop Rohs Compliant Panasonic
11N2672
Photomos Rf Sop Rohs Compliant Panasonic 11N2672
PhotoMOS RF SOP RoHS Compliant: Yes

PhotoMOS RF SOP RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, 4Pst, 0.06A, 40V, Smd Rohs Compliant Panasonic - 08AK9992 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 4Pst, 0.06A, 40V, Smd Rohs Compliant Panasonic
08AK9992
Mosfet Relay, 4Pst, 0.06A, 40V, Smd Rohs Compliant Panasonic 08AK9992
MOSFET RELAY, 4PST, 0.06A, 40V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, 4PST, 0.06A, 40V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 768728-AQS221N2SX AQS221N2SX AQS221N2SX 11N2672 08AK9992
Product Name Solid State Relays - AQS221N2SX Relays - Solid State Relays Solid State Relays - PCB Mount Photomos Rf Sop Rohs Compliant Panasonic Mosfet Relay, 4Pst, 0.06A, 40V, Smd Rohs Compliant Panasonic
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data