Manufacturer: Panasonic Electric Works
Win Source Part Number: 768727-AQS221N2S
Series: PhotoMOS AQS
Packaging: Tube
Termination Style: Gull Wing
Package: 16-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Input: 1.25VDC
Output Type: AC, DC (RF)
Circuit: 4PST (4 Form A)
Relay Type: Relay
Load Current: 60mA
Voltage - Load: 0 ~ 40 V
Family Name: AQS221N2S
Categories: Relays
Manufacturer Package: 16-SOP
On-State Resistance (Maximum): 12.5 Ohm
Alternative Parts (Cross-Reference): AQS221N2SX;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50
PHOTOMOS RF SOP
MOSFET RELAY, 4PST-NO, 0.06A, 40V, SMD ROHS COMPLIANT: YES
Solid State Relays - PCB Mount PhotoMOS RF SOP
SSR RELAY SPST-NO 60MA 0-40V
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 768727-AQS221N2S | 08AK9991 | 12AJ6838 | AQS221N2S | AQS221N2S |
| Product Name | Solid State Relays - AQS221N2S | Photomos Rf Sop Panasonic Electronic Components | Mosfet Relay, 4Pst-No, 0.06A, 40V, Smd Rohs Compliant Panasonic | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | Surface Mount |