Panasonic Solid State Relays - AQS221FR2S AQS221FR2S

Description
Manufacturer: Panasonic Win Source Part Number: 1147016-AQS221FR2S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1147016-AQS221FR2S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQS221FR2S - 1147016-AQS221FR2S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQS221FR2S
1147016-AQS221FR2S
Solid State Relays - AQS221FR2S 1147016-AQS221FR2S
Manufacturer: Panasonic Win Source Part Number: 1147016-AQS221FR2S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1147016-AQS221FR2S
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQS221FR2S
Solid State Relays - PCB Mount AQS221FR2S
Solid State Relays - PCB Mount SOP16 40V .16A

Solid State Relays - PCB Mount SOP16 40V .16A

Buy Now Datasheet
Relays - Solid State Relays - AQS221FR2S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQS221FR2S
Relays - Solid State Relays AQS221FR2S
SSR RELAY SPST-NO 160MA 0-40V

SSR RELAY SPST-NO 160MA 0-40V

Supplier's Site
Ssr, Photo Mosfet, 40V, 160Ma; Contact Form Panasonic - 09R2882 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 40V, 160Ma; Contact Form Panasonic
09R2882
Ssr, Photo Mosfet, 40V, 160Ma; Contact Form Panasonic 09R2882
SSR, PHOTO MOSFET, 40V, 160mA; Contact Form:4PST-NO (4 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:160mA; MOSFET Relay Package Style:SOP-16; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes

SSR, PHOTO MOSFET, 40V, 160mA; Contact Form:4PST-NO (4 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:160mA; MOSFET Relay Package Style:SOP-16; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes

Supplier's Site
Solid State Mosfet Rly, Spst, 0.16A, 40V Rohs Compliant Panasonic - 70AH6126 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Mosfet Rly, Spst, 0.16A, 40V Rohs Compliant Panasonic
70AH6126
Solid State Mosfet Rly, Spst, 0.16A, 40V Rohs Compliant Panasonic 70AH6126
SOLID STATE MOSFET RLY, SPST, 0.16A, 40V ROHS COMPLIANT: YES

SOLID STATE MOSFET RLY, SPST, 0.16A, 40V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147016-AQS221FR2S AQS221FR2S AQS221FR2S 09R2882 70AH6126
Product Name Solid State Relays - AQS221FR2S Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, Photo Mosfet, 40V, 160Ma; Contact Form Panasonic Solid State Mosfet Rly, Spst, 0.16A, 40V Rohs Compliant Panasonic
Mounting PCBoard Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390082307073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Input Voltage (Control Signal) Type AC
View Details
Solid State Relays - 2946-859-732-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - Z3769TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers