Panasonic Signal Relays, Up to 2 Amps - AQN311L AQN311L

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045859-AQN311L Termination: Screw Number of Pins: 4 Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Screw RoHS: Compliant Max Output Current: 20 A Throw Configuration: SPST Max Output Voltage: 250 V Max Input Current: 20 mA
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045859-AQN311L Termination: Screw Number of Pins: 4 Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Screw RoHS: Compliant Max Output Current: 20 A Throw Configuration: SPST Max Output Voltage: 250 V Max Input Current: 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - AQN311L - 1045859-AQN311L - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - AQN311L
1045859-AQN311L
Signal Relays, Up to 2 Amps - AQN311L 1045859-AQN311L
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045859-AQN311L Termination: Screw Number of Pins: 4 Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Screw RoHS: Compliant Max Output Current: 20 A Throw Configuration: SPST Max Output Voltage: 250 V Max Input Current: 20 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045859-AQN311L
Termination: Screw
Number of Pins: 4
Categories: Signal Relays,Up to 2 Amps
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Screw
RoHS: Compliant
Max Output Current: 20 A
Throw Configuration: SPST
Max Output Voltage: 250 V
Max Input Current: 20 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1045859-AQN311L
Product Name Signal Relays, Up to 2 Amps - AQN311L
Mounting PCBoard; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202880240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1393766-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
AC Power 1.47 VA
View Details
2 suppliers
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
3-10A Miniature Power Relay - A1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details