Win Source Part Number: 1372019-AQJ416V
Category: Relays - Solid State Relays
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: AQ-J
Package: Bulk
Product Status: Active
Package / Case: Hockey Puck
Base Product Number: AQJ416
Mounting Type: Chassis Mount
HTSUS: 8536.49.0080
ECCN: EAR99
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Termination Style: Quick Connect - 0.110"/0.250"
Voltage - Load: 75 V ~ 264 V
Voltage - Input: 18 ~ 28VDC
Load Current: 25 A
SSR RELAY SPST-NO 25A 75-264V
Solid State Relays - Industrial Mount Zero Cross 25A 264V AC 6V DC
SOLID STATE RELAY, SPST, 25A, 75V-264V ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1372019-AQJ416V | AQJ416V | AQJ416V | 11N2617 | 08AK9989 |
| Product Name | Relays - Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Aq-J Solid Stat Panasonic | Solid State Relay, Spst, 25A, 75V-264V Rohs Compliant Panasonic |
| Mounting | PCBoard; Chassis Mount | Bracket (Flange) Mount; Chassis Mount |