SOLID STATE RELAY, SPST, 15A, 75V-264V ROHS COMPLIANT: YES
Solid State Relays - Industrial Mount 15A 4 TO 6 VDC
SSR RELAY SPST-NO 15A 75-264V
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 11N2613 | 08AK9985 | AQJ212V | AQJ212V |
| Product Name | Aq-J Solid Stat Panasonic | Solid State Relay, Spst, 15A, 75V-264V Rohs Compliant Panasonic | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Application Type | Latching |