SOLID STATE RELAY, SPST, 10A, 75V-264V ROHS COMPLIANT: YES
SSR RELAY SPST-NO 10A 75-264V
Solid State Relays - Industrial Mount 10A 10 TO 18VDC
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 11N2612 | 08AK9984 | AQJ119V | AQJ119V |
| Product Name | Aq-J Solid Stat Panasonic | Solid State Relay, Spst, 10A, 75V-264V Rohs Compliant Panasonic | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Application Type | Latching |