Solid State Relay 50mA 1.3V DC-IN 1.2A 600V AC-OUT 7-Pin DIP SMD T/R Product overview: AQH3223AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.3V, 1.2A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.3V, 1.2A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3223AZ can be used for catalog matching and distributor lookup.
SSR RELAY SPST-NO 1.2A 0-600V
Solid State Relays - PCB Mount AC 600 V 1.2 A Non- Zero Cross
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 183-AQH3223AZ | AQH3223AZ | 11N2609 | AQH3223AZ |
| Product Name | SMD 50mA 1.3V 1.2A Relay | Relays - Solid State Relays | Aq-H Solid Stat Panasonic | Solid State Relays - PCB Mount |
| Approvals | RoHS | RoHS |