Panasonic SMD 50mA 1.3V 1.2A Relay AQH3213AZ

Description
Solid State Relay 50mA 1.3V DC-IN 1.2A 600V AC-OUT 7-Pin DIP SMD T/R Product overview: AQH3213AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.3V, 1.2A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.3V, 1.2A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3213AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 50mA 1.3V DC-IN 1.2A 600V AC-OUT 7-Pin DIP SMD T/R Product overview: AQH3213AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.3V, 1.2A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.3V, 1.2A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3213AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 1.3V 1.2A Relay
183-AQH3213AZ
SMD 50mA 1.3V 1.2A Relay 183-AQH3213AZ
Solid State Relay 50mA 1.3V DC-IN 1.2A 600V AC-OUT 7-Pin DIP SMD T/R Product overview: AQH3213AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.3V, 1.2A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.3V, 1.2A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3213AZ can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.3V DC-IN 1.2A 600V AC-OUT 7-Pin DIP SMD T/R Product overview: AQH3213AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.3V, 1.2A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.3V, 1.2A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3213AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aq-H Solid Stat Panasonic - 11N2608 - Newark, An Avnet Company
Chicago, IL, United States
Aq-H Solid Stat Panasonic
11N2608
Aq-H Solid Stat Panasonic 11N2608
AQ-H Solid Stat

AQ-H Solid Stat

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQH3213AZ
Solid State Relays - PCB Mount AQH3213AZ
Solid State Relays - PCB Mount AC 600 V Zero Cross 1.2A SMD

Solid State Relays - PCB Mount AC 600 V Zero Cross 1.2A SMD

Buy Now Datasheet
Relays - Solid State Relays - AQH3213AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQH3213AZ
Relays - Solid State Relays AQH3213AZ
SSR RELAY SPST-NO 1.2A 0-600V

SSR RELAY SPST-NO 1.2A 0-600V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number 183-AQH3213AZ 11N2608 AQH3213AZ AQH3213AZ
Product Name SMD 50mA 1.3V 1.2A Relay Aq-H Solid Stat Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data