Panasonic SOLID STATE RELAY AQ-H SOLID STATE RELAY AQH3213AX

Description
SOLID STATE RELAY AQ-H SOLID STATE RELAY
Request a Quote Datasheet
Description
SOLID STATE RELAY AQ-H SOLID STATE RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOLID STATE RELAY AQ-H SOLID STATE RELAY - AQH3213AX - Heilind Electronics, Inc.
Wilmington, MA, United States
SOLID STATE RELAY AQ-H SOLID STATE RELAY
AQH3213AX
SOLID STATE RELAY AQ-H SOLID STATE RELAY AQH3213AX
SOLID STATE RELAY AQ-H SOLID STATE RELAY

SOLID STATE RELAY AQ-H SOLID STATE RELAY

Buy Now
Solid State Relays - AQH3213AX - 843141-AQH3213AX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQH3213AX
843141-AQH3213AX
Solid State Relays - AQH3213AX 843141-AQH3213AX
Manufacturer: Panasonic Win Source Part Number: 843141-AQH3213AX Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 843141-AQH3213AX
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 50mA 1.3V 1.2A Relay
183-AQH3213AX
SMD 50mA 1.3V 1.2A Relay 183-AQH3213AX
Solid State Relay 50mA 1.3V DC-IN 1.2A 600V AC-OUT 7-Pin DIP SMD T/R Product overview: AQH3213AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.3V, 1.2A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.3V, 1.2A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3213AX can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.3V DC-IN 1.2A 600V AC-OUT 7-Pin DIP SMD T/R Product overview: AQH3213AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.3V, 1.2A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.3V, 1.2A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3213AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQH3213AX
Solid State Relays - PCB Mount AQH3213AX
Solid State Relays - PCB Mount AC 600 V Zero Cross 1.2A SMD

Solid State Relays - PCB Mount AC 600 V Zero Cross 1.2A SMD

Buy Now Datasheet
Aq-H Solid Stat Rohs Compliant Panasonic - 11N2607 - Newark, An Avnet Company
Chicago, IL, United States
Aq-H Solid Stat Rohs Compliant Panasonic
11N2607
Aq-H Solid Stat Rohs Compliant Panasonic 11N2607
AQ-H Solid Stat RoHS Compliant: Yes

AQ-H Solid Stat RoHS Compliant: Yes

Supplier's Site
Solid State Relay, 1.2A, 600Vac, Smd; Contact Configuration Panasonic - 68AH1047 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 1.2A, 600Vac, Smd; Contact Configuration Panasonic
68AH1047
Solid State Relay, 1.2A, 600Vac, Smd; Contact Configuration Panasonic 68AH1047
SOLID STATE RELAY, 1.2A, 600VAC, SMD; Contact Configuration:SPST-N O; Load Current:1.2A; Operating Voltage Max:600VAC; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Switching Mode:Zero Crossing; Operating Voltage Min:- RoHS Compliant: Yes

SOLID STATE RELAY, 1.2A, 600VAC, SMD; Contact Configuration:SPST-NO; Load Current:1.2A; Operating Voltage Max:600VAC; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Switching Mode:Zero Crossing; Operating Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQH3213AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQH3213AX
Relays - Solid State Relays AQH3213AX
SSR RELAY SPST-NO 1.2A 0-600V

SSR RELAY SPST-NO 1.2A 0-600V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number AQH3213AX 843141-AQH3213AX 183-AQH3213AX AQH3213AX 11N2607 68AH1047 AQH3213AX
Product Name SOLID STATE RELAY AQ-H SOLID STATE RELAY Solid State Relays - AQH3213AX SMD 50mA 1.3V 1.2A Relay Solid State Relays - PCB Mount Aq-H Solid Stat Rohs Compliant Panasonic Solid State Relay, 1.2A, 600Vac, Smd; Contact Configuration Panasonic Relays - Solid State Relays
Mounting PCBoard Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data