Panasonic SMD 1.2A 600V 5kV Relay AQH3213A

Description
1.2A 600V DC-IN 5kV ISO SPST SSR, SMD Product overview: AQH3213A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 600V, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.2A, 600V, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3213A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2A 600V DC-IN 5kV ISO SPST SSR, SMD Product overview: AQH3213A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 600V, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.2A, 600V, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3213A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.2A 600V 5kV Relay
183-AQH3213A
SMD 1.2A 600V 5kV Relay 183-AQH3213A
1.2A 600V DC-IN 5kV ISO SPST SSR, SMD Product overview: AQH3213A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 600V, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.2A, 600V, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3213A can be used for catalog matching and distributor lookup.

1.2A 600V DC-IN 5kV ISO SPST SSR, SMD Product overview: AQH3213A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 600V, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.2A, 600V, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH3213A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - AQH3213A - 1018171-AQH3213A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQH3213A
1018171-AQH3213A
Solid State Relays - AQH3213A 1018171-AQH3213A
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018171-AQH3213A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.21VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.2A Voltage - Load: 0 to 600 V Categories: Relays Status: Active Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018171-AQH3213A
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.21VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1.2A
Voltage - Load: 0 to 600 V
Categories: Relays
Status: Active
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQH3213A
Solid State Relays - PCB Mount AQH3213A
Solid State Relays - PCB Mount AC 600 V Zero Cross 1.2A SMD

Solid State Relays - PCB Mount AC 600 V Zero Cross 1.2A SMD

Buy Now Datasheet
Relays - Solid State Relays - AQH3213A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQH3213A
Relays - Solid State Relays AQH3213A
SSR RELAY SPST-NO 1.2A 0-600V

SSR RELAY SPST-NO 1.2A 0-600V

Supplier's Site
Ssr, Smd, Spst-No, 600Vac, 1.2A; Contact Configuration Panasonic - 26K3062 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Smd, Spst-No, 600Vac, 1.2A; Contact Configuration Panasonic
26K3062
Ssr, Smd, Spst-No, 600Vac, 1.2A; Contact Configuration Panasonic 26K3062
SSR, SMD, SPST-NO, 600VAC, 1.2A; Contact Configuration:SPST-N O; Load Current:1.2A; Operating Voltage Max:600VAC; Relay Mounting:PCB; Relay Terminals:SMD; Switching Mode:Zero Crossing; Operating Voltage Min:-; Control Voltage Min:- RoHS Compliant: Yes

SSR, SMD, SPST-NO, 600VAC, 1.2A; Contact Configuration:SPST-NO; Load Current:1.2A; Operating Voltage Max:600VAC; Relay Mounting:PCB; Relay Terminals:SMD; Switching Mode:Zero Crossing; Operating Voltage Min:-; Control Voltage Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQH3213A 1018171-AQH3213A AQH3213A AQH3213A 26K3062
Product Name SMD 1.2A 600V 5kV Relay Solid State Relays - AQH3213A Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, Smd, Spst-No, 600Vac, 1.2A; Contact Configuration Panasonic
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390000069073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 2946-286-723-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Electronic Surplus - G3VM-354C - 1176472-G3VM-354C - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
4 suppliers