Panasonic Solid State Relays - AQH3213 AQH3213

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147015-AQH3213 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147015-AQH3213 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQH3213 - 1147015-AQH3213 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQH3213
1147015-AQH3213
Solid State Relays - AQH3213 1147015-AQH3213
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147015-AQH3213 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147015-AQH3213
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQH3213
Solid State Relays - PCB Mount AQH3213
Solid State Relays - PCB Mount AC 600 V Zero Cross 1.2A

Solid State Relays - PCB Mount AC 600 V Zero Cross 1.2A

Buy Now Datasheet
Ssr, Pcb, Spst-No, 600Vac, 1.2A; Contact Configuration Panasonic - 26K3061 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb, Spst-No, 600Vac, 1.2A; Contact Configuration Panasonic
26K3061
Ssr, Pcb, Spst-No, 600Vac, 1.2A; Contact Configuration Panasonic 26K3061
SSR, PCB, SPST-NO, 600VAC, 1.2A; Contact Configuration:SPST-N O; Load Current:1.2A; Operating Voltage Max:600VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:-; Product Range:-RoHS Compliant: Yes

SSR, PCB, SPST-NO, 600VAC, 1.2A; Contact Configuration:SPST-NO; Load Current:1.2A; Operating Voltage Max:600VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:-; Product Range:-RoHS Compliant: Yes

Supplier's Site
Ssr, 600V, 1.2A; Contact Configuration Panasonic - 92T0638 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 600V, 1.2A; Contact Configuration Panasonic
92T0638
Ssr, 600V, 1.2A; Contact Configuration Panasonic 92T0638
SSR, 600V, 1.2A; Contact Configuration:SPST-N O; Load Current:1.2A; Operating Voltage Max:-; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:-; Control Voltage Min:-; Control RoHS Compliant: Yes

SSR, 600V, 1.2A; Contact Configuration:SPST-NO; Load Current:1.2A; Operating Voltage Max:-; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:-; Control Voltage Min:-; Control RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQH3213 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQH3213
Relays - Solid State Relays AQH3213
SSR RELAY SPST-NO 1.2A 0-600V

SSR RELAY SPST-NO 1.2A 0-600V

Supplier's Site
Relay;SSR;Control;PCB Mnt;Through Hole;8 Pin;cULus, VDE;AQ-H Series - 70158395 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Control;PCB Mnt;Through Hole;8 Pin;cULus, VDE;AQ-H Series
70158395
Relay;SSR;Control;PCB Mnt;Through Hole;8 Pin;cULus, VDE;AQ-H Series 70158395
Relay;SSR;Control;PC B Mnt;Through Hole;8 Pin;cULus, VDE;AQ-H Series

Relay;SSR;Control;PCB Mnt;Through Hole;8 Pin;cULus, VDE;AQ-H Series

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147015-AQH3213 AQH3213 26K3061 92T0638 AQH3213 70158395
Product Name Solid State Relays - AQH3213 Solid State Relays - PCB Mount Ssr, Pcb, Spst-No, 600Vac, 1.2A; Contact Configuration Panasonic Ssr, 600V, 1.2A; Contact Configuration Panasonic Relays - Solid State Relays Relay;SSR;Control;PCB Mnt;Through Hole;8 Pin;cULus, VDE;AQ-H Series
Mounting PCBoard PCBoard; PCB PCBoard; PCB Through Hole PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.31 - Modular Solid State Relay 30A - 773182308051 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Electromechanical Relays & Contactors - 1-1617162-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Basic solid-state relay - 857-164 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers