Solid State Relays - PCB Mount 900MA 600VAC NON-ZERO CROSS PCB
SSR RELAY SPST-NO 900MA 0-600V
0V~600V 1.21V AC 1 Form A (SPST-NO) 900mA DIP-8 Photoelectric Thyristor (Solid State Relays) ROHS
SSR, PCB, SPST-NO, 600VAC, 900MA; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQH2223 | AQH2223 | AQH2223 | 26K3059 |
| Product Name | Solid State Relays - PCB Mount | Relays - Solid State Relays | Optocoupler/LED/Digital Tube/Photoelectric Device >> Photoelectric Thyristor (Solid State Relays) | Ssr, Pcb, Spst-No, 600Vac, 900Ma; Contact Configuration Panasonic |
| Mounting | Through Hole | Socket or Plug-in Style | PCBoard; PCB | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Input Voltage (Control Signal) Range | 1.21 volts | |||
| Input Current (Control Signal) Range | 0.9000 amps |