Panasonic Solid State Relays - AQH2213AZ AQH2213AZ

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768725-AQH2213AZ Series: AQ-H Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) 7 Leads Mounting: SMD Voltage - Input: 1.21VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 900mA Voltage - Load: 0 ~ 600 V Family Name: AQH2213 Categories: Relays Manufacturer Package: 8-SMD Alternative Parts (Cross-Reference): AQH2213AX; AQH2213A; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768725-AQH2213AZ Series: AQ-H Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) 7 Leads Mounting: SMD Voltage - Input: 1.21VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 900mA Voltage - Load: 0 ~ 600 V Family Name: AQH2213 Categories: Relays Manufacturer Package: 8-SMD Alternative Parts (Cross-Reference): AQH2213AX; AQH2213A; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQH2213AZ - 768725-AQH2213AZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQH2213AZ
768725-AQH2213AZ
Solid State Relays - AQH2213AZ 768725-AQH2213AZ
Manufacturer: Panasonic Electric Works Win Source Part Number: 768725-AQH2213AZ Series: AQ-H Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) 7 Leads Mounting: SMD Voltage - Input: 1.21VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 900mA Voltage - Load: 0 ~ 600 V Family Name: AQH2213 Categories: Relays Manufacturer Package: 8-SMD Alternative Parts (Cross-Reference): AQH2213AX; AQH2213A; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768725-AQH2213AZ
Series: AQ-H
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm) 7 Leads
Mounting: SMD
Voltage - Input: 1.21VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 900mA
Voltage - Load: 0 ~ 600 V
Family Name: AQH2213
Categories: Relays
Manufacturer Package: 8-SMD
Alternative Parts (Cross-Reference): AQH2213AX; AQH2213A;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 600V 900mA 50mA Relay
183-AQH2213AZ
SMD 600V 900mA 50mA Relay 183-AQH2213AZ
AC/DC SSR 600V 900mA, DC-IN 50mA, 5kV Isolation, SMD Product overview: AQH2213AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 900mA, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 600V, 900mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH2213AZ can be used for catalog matching and distributor lookup.

AC/DC SSR 600V 900mA, DC-IN 50mA, 5kV Isolation, SMD Product overview: AQH2213AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 900mA, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 600V, 900mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH2213AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Solid State Relays - AQH2213AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQH2213AZ
Relays - Solid State Relays AQH2213AZ
SSR RELAY SPST-NO 900MA 0-600V

SSR RELAY SPST-NO 900MA 0-600V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQH2213AZ
Solid State Relays - PCB Mount AQH2213AZ
Solid State Relays - PCB Mount AC 600 V Zero Cross 0.9A SMD

Solid State Relays - PCB Mount AC 600 V Zero Cross 0.9A SMD

Buy Now Datasheet
Aq-H Solid Stat Panasonic - 11N2604 - Newark, An Avnet Company
Chicago, IL, United States
Aq-H Solid Stat Panasonic
11N2604
Aq-H Solid Stat Panasonic 11N2604
AQ-H Solid Stat

AQ-H Solid Stat

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 768725-AQH2213AZ 183-AQH2213AZ AQH2213AZ AQH2213AZ 11N2604
Product Name Solid State Relays - AQH2213AZ SMD 600V 900mA 50mA Relay Relays - Solid State Relays Solid State Relays - PCB Mount Aq-H Solid Stat Panasonic
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data