Panasonic Connectors,Interconnects AQH2213AX

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Requires Holder Circuit: SPST-NC (1 Form B) Output Type: Inverted Voltage - Input: 2.548V ~ 36V Voltage - Load: 6 V ~ 52 V Load Current: 100 mA
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Requires Holder Circuit: SPST-NC (1 Form B) Output Type: Inverted Voltage - Input: 2.548V ~ 36V Voltage - Load: 6 V ~ 52 V Load Current: 100 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Requires Holder Circuit: SPST-NC (1 Form B) Output Type: Inverted Voltage - Input: 2.548V ~ 36V Voltage - Load: 6 V ~ 52 V Load Current: 100 mA

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Requires Holder
Circuit: SPST-NC (1 Form B)
Output Type: Inverted
Voltage - Input: 2.548V ~ 36V
Voltage - Load: 6 V ~ 52 V
Load Current: 100 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
METRAL® - 10026155-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details