Panasonic SMD 600V 600mA 50mA Relay AQH1213AX

Description
SSR AC Output 600V 600mA DC-IN 50mA 5kV SMD Product overview: AQH1213AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 600mA, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 600V, 600mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH1213AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SSR AC Output 600V 600mA DC-IN 50mA 5kV SMD Product overview: AQH1213AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 600mA, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 600V, 600mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH1213AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600V 600mA 50mA Relay
183-AQH1213AX
SMD 600V 600mA 50mA Relay 183-AQH1213AX
SSR AC Output 600V 600mA DC-IN 50mA 5kV SMD Product overview: AQH1213AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 600mA, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 600V, 600mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH1213AX can be used for catalog matching and distributor lookup.

SSR AC Output 600V 600mA DC-IN 50mA 5kV SMD Product overview: AQH1213AX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 600mA, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 600V, 600mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQH1213AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - AQH1213AX - 1018167-AQH1213AX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQH1213AX
1018167-AQH1213AX
Solid State Relays - AQH1213AX 1018167-AQH1213AX
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018167-AQH1213AX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.21VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 600mA Voltage - Load: 0 to 600 V Categories: Relays Status: Active Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018167-AQH1213AX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.21VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 600mA
Voltage - Load: 0 to 600 V
Categories: Relays
Status: Active
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQH1213AX
Solid State Relays - PCB Mount AQH1213AX
Solid State Relays - PCB Mount AC 600 V Zero Cross 0.6A SMD

Solid State Relays - PCB Mount AC 600 V Zero Cross 0.6A SMD

Buy Now Datasheet
Relays - Solid State Relays - AQH1213AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQH1213AX
Relays - Solid State Relays AQH1213AX
SSR RELAY SPST-NO 600MA 0-600V

SSR RELAY SPST-NO 600MA 0-600V

Supplier's Site
Solid State Relay, 0.6A, 600Vac, Smd; Contact Configuration Panasonic - 68AH1045 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 0.6A, 600Vac, Smd; Contact Configuration Panasonic
68AH1045
Solid State Relay, 0.6A, 600Vac, Smd; Contact Configuration Panasonic 68AH1045
SOLID STATE RELAY, 0.6A, 600VAC, SMD; Contact Configuration:SPST-N O; Load Current:600mA; Operating Voltage Max:600VAC; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Switching Mode:Zero Crossing; Operating Voltage Min:- RoHS Compliant: Yes

SOLID STATE RELAY, 0.6A, 600VAC, SMD; Contact Configuration:SPST-NO; Load Current:600mA; Operating Voltage Max:600VAC; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Switching Mode:Zero Crossing; Operating Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aq-H Solid Stat Rohs Compliant Panasonic - 11N2599 - Newark, An Avnet Company
Chicago, IL, United States
Aq-H Solid Stat Rohs Compliant Panasonic
11N2599
Aq-H Solid Stat Rohs Compliant Panasonic 11N2599
AQ-H Solid Stat RoHS Compliant: Yes

AQ-H Solid Stat RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 183-AQH1213AX 1018167-AQH1213AX AQH1213AX AQH1213AX 68AH1045 11N2599
Product Name SMD 600V 600mA 50mA Relay Solid State Relays - AQH1213AX Solid State Relays - PCB Mount Relays - Solid State Relays Solid State Relay, 0.6A, 600Vac, Smd; Contact Configuration Panasonic Aq-H Solid Stat Rohs Compliant Panasonic
Approvals RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data