Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147013-AQH1213
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
SSR, 600V, 0.6A; Contact Configuration:SPST-N
SSR, PCB MOUNT, SPST-NO, 600VAC, 600MA; Contact Configuration:SPST-N
Solid State Relays - PCB Mount 600MA 600VAC ZERO CROSS PCB
SSR RELAY SPST-NO 600MA 0-600V
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147013-AQH1213 | 92T0635 | AQH1213 | AQH1213 |
| Product Name | Solid State Relays - AQH1213 | Ssr, 600V, 0.6A; Contact Configuration Panasonic | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; PCB | Through Hole |